Vishay Intertechnology, Inc. RES 234 OHM 1/8W .5% AXIAL RN55E2340DRE6

Description
RES 234ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 234ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 234 OHM 1/8W .5% AXIAL - RN55E2340DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 234 OHM 1/8W .5% AXIAL
RN55E2340DRE6
RES 234 OHM 1/8W .5% AXIAL RN55E2340DRE6
RES 234ohm 1/8W .5% AXIAL

RES 234ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E2340DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E2340DRE6-ND
Through Hole Resistors RN55E2340DRE6-ND
234 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

234 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E2340DRE6 RN55E2340DRE6-ND
Product Name RES 234 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 234 ohms 234 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers