Vishay Intertechnology, Inc. RES 2.32K OHM 1/8W 1% AXIAL RN55E2321FRSL

Description
RES 2.32Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.32Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.32K OHM 1/8W 1% AXIAL - RN55E2321FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.32K OHM 1/8W 1% AXIAL
RN55E2321FRSL
RES 2.32K OHM 1/8W 1% AXIAL RN55E2321FRSL
RES 2.32Kohm 1/8W 1% AXIAL

RES 2.32Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E2321FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E2321FRSL-ND
Through Hole Resistors RN55E2321FRSL-ND
2.32 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.32 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E2321FRSL RN55E2321FRSL-ND
Product Name RES 2.32K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms
View Details
2 suppliers
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers