Vishay Intertechnology, Inc. Through Hole Resistors RN55E2320FB14

Description
232 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
232 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55E2320FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E2320FB14-ND
Through Hole Resistors RN55E2320FB14-ND
232 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

232 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 232 Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk - RN55E2320FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 232 Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk
RN55E2320FB14
Res Metal Film 232 Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk RN55E2320FB14
Res Metal Film 232 Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 232 Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55E2320FB14-ND RN55E2320FB14
Product Name Through Hole Resistors Res Metal Film 232 Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 232 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details