Vishay Intertechnology, Inc. RES 226K OHM 1/8W 1% AXIAL RN55E2263FRSL

Description
RES 226Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 226Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 226K OHM 1/8W 1% AXIAL - RN55E2263FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226K OHM 1/8W 1% AXIAL
RN55E2263FRSL
RES 226K OHM 1/8W 1% AXIAL RN55E2263FRSL
RES 226Kohm 1/8W 1% AXIAL

RES 226Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E2263FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E2263FRSL-ND
Through Hole Resistors RN55E2263FRSL-ND
226 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

226 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E2263FRSL RN55E2263FRSL-ND
Product Name RES 226K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 226000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details