Vishay Intertechnology, Inc. RES 226K OHM 1/8W .1% AXIAL RN55E2263BRE6

Description
RES 226Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 226Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 226K OHM 1/8W .1% AXIAL - RN55E2263BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226K OHM 1/8W .1% AXIAL
RN55E2263BRE6
RES 226K OHM 1/8W .1% AXIAL RN55E2263BRE6
RES 226Kohm 1/8W .1% AXIAL

RES 226Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E2263BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E2263BRE6-ND
Through Hole Resistors RN55E2263BRE6-ND
226 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

226 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E2263BRE6 RN55E2263BRE6-ND
Product Name RES 226K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 226000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details