Vishay Intertechnology, Inc. Through Hole Resistors RN55E2263BB14

Description
226 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
226 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55E2263BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E2263BB14-ND
Through Hole Resistors RN55E2263BB14-ND
226 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

226 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - RN55E2263BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
RN55E2263BB14
Vishay/DaleMetal Film Resistors - RN55E2263BB14
Vishay/DaleMetal Film Resistors - Through Hole 1/10watt 226Kohms .1% 25ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/10watt 226Kohms .1% 25ppm

Supplier's Site
Cmf-55 226K .1% T-9 Rn55E2263B B14 Vishay - 33P6037 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 226K .1% T-9 Rn55E2263B B14 Vishay
33P6037
Cmf-55 226K .1% T-9 Rn55E2263B B14 Vishay 33P6037
CMF-55 226K .1% T-9 RN55E2263B B14

CMF-55 226K .1% T-9 RN55E2263B B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55E2263BB14-ND RN55E2263BB14 33P6037
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Cmf-55 226K .1% T-9 Rn55E2263B B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622828-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102000 ohms
View Details
2 suppliers
Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers