Vishay Intertechnology, Inc. METAL FILM,1/8W,22.3K,.1%,25PPM,BULK RN55E2232BB14

Description
METAL FILM,1/8W,22.3K,.1%, 25PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,22.3K,.1%, 25PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,22.3K,.1%,25PPM,BULK - RN55E2232BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,22.3K,.1%,25PPM,BULK
RN55E2232BB14
METAL FILM,1/8W,22.3K,.1%,25PPM,BULK RN55E2232BB14
METAL FILM,1/8W,22.3K,.1%, 25PPM,BULK

METAL FILM,1/8W,22.3K,.1%,25PPM,BULK

Supplier's Site
Through Hole Resistors - RN55E2232BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E2232BB14-ND
Through Hole Resistors RN55E2232BB14-ND
22.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

22.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E2232BB14 RN55E2232BB14-ND
Product Name METAL FILM,1/8W,22.3K,.1%,25PPM,BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details