Vishay Intertechnology, Inc. RES 2.23K OHM 1/8W .1% AXIAL RN55E2231BRSL

Description
RES 2.23Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.23Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.23K OHM 1/8W .1% AXIAL - RN55E2231BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.23K OHM 1/8W .1% AXIAL
RN55E2231BRSL
RES 2.23K OHM 1/8W .1% AXIAL RN55E2231BRSL
RES 2.23Kohm 1/8W .1% AXIAL

RES 2.23Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E2231BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E2231BRSL-ND
Through Hole Resistors RN55E2231BRSL-ND
2.23 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.23 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E2231BRSL RN55E2231BRSL-ND
Product Name RES 2.23K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2230 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details