Vishay Intertechnology, Inc. Res Metal Film 221K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk RN55E2213FB14

Description
Res Metal Film 221K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 221K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 221K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk - RN55E2213FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 221K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk
RN55E2213FB14
Res Metal Film 221K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk RN55E2213FB14
Res Metal Film 221K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 221K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN55E2213FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E2213FB14-ND
Through Hole Resistors RN55E2213FB14-ND
221 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

221 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 221K 1% T-9 Rn55E2213F B14 Vishay - 68K1717 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 221K 1% T-9 Rn55E2213F B14 Vishay
68K1717
Cmf-55 221K 1% T-9 Rn55E2213F B14 Vishay 68K1717
CMF-55 221K 1% T-9 RN55E2213F B14

CMF-55 221K 1% T-9 RN55E2213F B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55E2213FB14 RN55E2213FB14-ND 68K1717
Product Name Res Metal Film 221K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cmf-55 221K 1% T-9 Rn55E2213F B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C120J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details