Vishay Intertechnology, Inc. RES 22.1K OHM 1/8W 1% AXIAL RN55E2212FRSL

Description
RES 22.1Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 22.1Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1K OHM 1/8W 1% AXIAL - RN55E2212FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1K OHM 1/8W 1% AXIAL
RN55E2212FRSL
RES 22.1K OHM 1/8W 1% AXIAL RN55E2212FRSL
RES 22.1Kohm 1/8W 1% AXIAL

RES 22.1Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E2212FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E2212FRSL-ND
Through Hole Resistors RN55E2212FRSL-ND
22.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

22.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E2212FRSL RN55E2212FRSL-ND
Product Name RES 22.1K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers