Vishay Intertechnology, Inc. Res Metal Film 2.21K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole RN55E2211FB14

Description
Res Metal Film 2.21K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 2.21K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2.21K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole - RN55E2211FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.21K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole
RN55E2211FB14
Res Metal Film 2.21K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole RN55E2211FB14
Res Metal Film 2.21K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole

Res Metal Film 2.21K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RN55E2211FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E2211FB14-ND
Through Hole Resistors RN55E2211FB14-ND
2.21 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.21 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E2211FB14 RN55E2211FB14-ND
Product Name Res Metal Film 2.21K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details