Vishay Intertechnology, Inc. RES 2.21K OHM 1/8W .25% AXIAL RN55E2211CRSL

Description
RES 2.21Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 2.21Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21K OHM 1/8W .25% AXIAL - RN55E2211CRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21K OHM 1/8W .25% AXIAL
RN55E2211CRSL
RES 2.21K OHM 1/8W .25% AXIAL RN55E2211CRSL
RES 2.21Kohm 1/8W .25% AXIAL

RES 2.21Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55E2211CRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E2211CRSL-ND
Through Hole Resistors RN55E2211CRSL-ND
2.21 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.21 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E2211CRSL RN55E2211CRSL-ND
Product Name RES 2.21K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2210 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details