Vishay Intertechnology, Inc. Res Metal Film 2.21K Ohm 0.25% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk RN55E2211CB14

Description
Res Metal Film 2.21K Ohm 0.25% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 2.21K Ohm 0.25% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2.21K Ohm 0.25% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk - RN55E2211CB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.21K Ohm 0.25% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk
RN55E2211CB14
Res Metal Film 2.21K Ohm 0.25% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk RN55E2211CB14
Res Metal Film 2.21K Ohm 0.25% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 2.21K Ohm 0.25% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN55E2211CB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E2211CB14-ND
Through Hole Resistors RN55E2211CB14-ND
2.21 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.21 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E2211CB14 RN55E2211CB14-ND
Product Name Res Metal Film 2.21K Ohm 0.25% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.2500 +/- % 0.2500 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers