Vishay Intertechnology, Inc. RES 2.21K OHM 1/8W .1% AXIAL RN55E2211BBSL

Description
RES 2.21Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.21Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21K OHM 1/8W .1% AXIAL - RN55E2211BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21K OHM 1/8W .1% AXIAL
RN55E2211BBSL
RES 2.21K OHM 1/8W .1% AXIAL RN55E2211BBSL
RES 2.21Kohm 1/8W .1% AXIAL

RES 2.21Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E2211BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E2211BBSL-ND
Through Hole Resistors RN55E2211BBSL-ND
2.21 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.21 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E2211BBSL RN55E2211BBSL-ND
Product Name RES 2.21K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2210 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9380 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers