Vishay Intertechnology, Inc. RES 221 OHM 1/8W .1% AXIAL RN55E2210BRE6

Description
RES 221ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 221ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221 OHM 1/8W .1% AXIAL - RN55E2210BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 1/8W .1% AXIAL
RN55E2210BRE6
RES 221 OHM 1/8W .1% AXIAL RN55E2210BRE6
RES 221ohm 1/8W .1% AXIAL

RES 221ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E2210BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E2210BRE6-ND
Through Hole Resistors RN55E2210BRE6-ND
221 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

221 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E2210BRE6 RN55E2210BRE6-ND
Product Name RES 221 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 221 ohms 221 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers