Vishay Intertechnology, Inc. RES 218K OHM 1/8W .1% AXIAL RN55E2183BRSL

Description
RES 218Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 218Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 218K OHM 1/8W .1% AXIAL - RN55E2183BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 218K OHM 1/8W .1% AXIAL
RN55E2183BRSL
RES 218K OHM 1/8W .1% AXIAL RN55E2183BRSL
RES 218Kohm 1/8W .1% AXIAL

RES 218Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E2183BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E2183BRSL-ND
Through Hole Resistors RN55E2183BRSL-ND
218 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

218 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E2183BRSL RN55E2183BRSL-ND
Product Name RES 218K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 218000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers