Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - RN55E2153BRE6

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/10watt 215Kohms .1% 25ppm
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/10watt 215Kohms .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - RN55E2153BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
RN55E2153BRE6
Vishay/DaleMetal Film Resistors - RN55E2153BRE6
Vishay/DaleMetal Film Resistors - Through Hole 1/10watt 215Kohms .1% 25ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/10watt 215Kohms .1% 25ppm

Supplier's Site
Through Hole Resistors - RN55E2153BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E2153BRE6-ND
Through Hole Resistors RN55E2153BRE6-ND
215 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

215 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E2153BRE6 RN55E2153BRE6-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 215000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers