Vishay Intertechnology, Inc. Through Hole Resistors RN55E2152FB14

Description
21.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
21.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55E2152FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E2152FB14-ND
Through Hole Resistors RN55E2152FB14-ND
21.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

21.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 21.5K OHM 1/8W 1% AXIAL - RN55E2152FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5K OHM 1/8W 1% AXIAL
RN55E2152FB14
RES 21.5K OHM 1/8W 1% AXIAL RN55E2152FB14
RES 21.5Kohm 1/8W 1% AXIAL

RES 21.5Kohm 1/8W 1% AXIAL

Supplier's Site
Resistor,metal Film,21.5Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn55-Milstyle Vishay - 66K9504 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,21.5Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn55-Milstyle Vishay
66K9504
Resistor,metal Film,21.5Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn55-Milstyle Vishay 66K9504
Resistor,Metal Film,21.5KOhms,200WV ,1+/-% Tol,-25,25ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,21.5KOhms,200WV,1+/-% Tol,-25,25ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55E2152FB14-ND RN55E2152FB14 66K9504
Product Name Through Hole Resistors RES 21.5K OHM 1/8W 1% AXIAL Resistor,metal Film,21.5Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn55-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details