Vishay Intertechnology, Inc. RES 213 OHM 1/8W .1% AXIAL RN55E2130BRSL

Description
RES 213ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 213ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 213 OHM 1/8W .1% AXIAL - RN55E2130BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 213 OHM 1/8W .1% AXIAL
RN55E2130BRSL
RES 213 OHM 1/8W .1% AXIAL RN55E2130BRSL
RES 213ohm 1/8W .1% AXIAL

RES 213ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E2130BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E2130BRSL-ND
Through Hole Resistors RN55E2130BRSL-ND
213 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

213 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E2130BRSL RN55E2130BRSL-ND
Product Name RES 213 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 213 ohms 213 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details