Vishay Intertechnology, Inc. Res Metal Film 21K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole RN55E2102FB14

Description
Res Metal Film 21K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 21K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 21K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole - RN55E2102FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 21K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole
RN55E2102FB14
Res Metal Film 21K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole RN55E2102FB14
Res Metal Film 21K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole

Res Metal Film 21K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RN55E2102FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E2102FB14-ND
Through Hole Resistors RN55E2102FB14-ND
21 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

21 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,21Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn55-Milstyle Vishay - 79K3415 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,21Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn55-Milstyle Vishay
79K3415
Resistor,metal Film,21Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn55-Milstyle Vishay 79K3415
Resistor,Metal Film,21KOhms,200WV,1 +/-% Tol,-25,25ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,21KOhms,200WV,1+/-% Tol,-25,25ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55E2102FB14 RN55E2102FB14-ND 79K3415
Product Name Res Metal Film 21K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Through Hole Resistors Resistor,metal Film,21Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn55-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 21 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details