Vishay Intertechnology, Inc. RES 21K OHM 1/8W .5% AXIAL RN55E2102DRE6

Description
RES 21Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 21Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21K OHM 1/8W .5% AXIAL - RN55E2102DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21K OHM 1/8W .5% AXIAL
RN55E2102DRE6
RES 21K OHM 1/8W .5% AXIAL RN55E2102DRE6
RES 21Kohm 1/8W .5% AXIAL

RES 21Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E2102DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E2102DRE6-ND
Through Hole Resistors RN55E2102DRE6-ND
21 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

21 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E2102DRE6 RN55E2102DRE6-ND
Product Name RES 21K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details