Vishay Intertechnology, Inc. RES 21K OHM 1/8W .5% AXIAL RN55E2102DBSL

Description
RES 21Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 21Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21K OHM 1/8W .5% AXIAL - RN55E2102DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21K OHM 1/8W .5% AXIAL
RN55E2102DBSL
RES 21K OHM 1/8W .5% AXIAL RN55E2102DBSL
RES 21Kohm 1/8W .5% AXIAL

RES 21Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E2102DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E2102DBSL-ND
Through Hole Resistors RN55E2102DBSL-ND
21 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

21 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E2102DBSL RN55E2102DBSL-ND
Product Name RES 21K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details