Vishay Intertechnology, Inc. RES 21K OHM 1/8W .5% AXIAL RN55E2102DB14

Description
RES 21Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 21Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21K OHM 1/8W .5% AXIAL - RN55E2102DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21K OHM 1/8W .5% AXIAL
RN55E2102DB14
RES 21K OHM 1/8W .5% AXIAL RN55E2102DB14
RES 21Kohm 1/8W .5% AXIAL

RES 21Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E2102DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E2102DB14-ND
Through Hole Resistors RN55E2102DB14-ND
21 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

21 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E2102DB14 RN55E2102DB14-ND
Product Name RES 21K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details