Vishay Intertechnology, Inc. RES 210 OHM 1/8W 1% AXIAL RN55E2100FB14

Description
RES 210ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 210ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 210 OHM 1/8W 1% AXIAL - RN55E2100FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 210 OHM 1/8W 1% AXIAL
RN55E2100FB14
RES 210 OHM 1/8W 1% AXIAL RN55E2100FB14
RES 210ohm 1/8W 1% AXIAL

RES 210ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E2100FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E2100FB14-ND
Through Hole Resistors RN55E2100FB14-ND
210 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

210 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,210Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn55-Milstyle Vishay - 88F1880 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,210Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn55-Milstyle Vishay
88F1880
Resistor,metal Film,210Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn55-Milstyle Vishay 88F1880
Resistor,Metal Film,210Ohms,200WV,1 +/-% Tol,-25,25ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,210Ohms,200WV,1+/-% Tol,-25,25ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55E2100FB14 RN55E2100FB14-ND 88F1880
Product Name RES 210 OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,210Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 210 ohms 210 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details