Vishay Intertechnology, Inc. RES 20.3K OHM 1/8W .1% AXIAL RN55E2032BB14

Description
RES 20.3Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 20.3Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.3K OHM 1/8W .1% AXIAL - RN55E2032BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.3K OHM 1/8W .1% AXIAL
RN55E2032BB14
RES 20.3K OHM 1/8W .1% AXIAL RN55E2032BB14
RES 20.3Kohm 1/8W .1% AXIAL

RES 20.3Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E2032BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E2032BB14-ND
Through Hole Resistors RN55E2032BB14-ND
20.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

20.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E2032BB14 RN55E2032BB14-ND
Product Name RES 20.3K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1614422-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 178000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details