Vishay Intertechnology, Inc. RES 2.03K OHM 1/8W .1% AXIAL RN55E2031BRSL

Description
RES 2.03Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.03Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.03K OHM 1/8W .1% AXIAL - RN55E2031BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.03K OHM 1/8W .1% AXIAL
RN55E2031BRSL
RES 2.03K OHM 1/8W .1% AXIAL RN55E2031BRSL
RES 2.03Kohm 1/8W .1% AXIAL

RES 2.03Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E2031BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E2031BRSL-ND
Through Hole Resistors RN55E2031BRSL-ND
2.03 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.03 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E2031BRSL RN55E2031BRSL-ND
Product Name RES 2.03K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2030 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details