Vishay Intertechnology, Inc. Res Metal Film 2M Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole RN55E2004BB14

Description
Res Metal Film 2M Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 2M Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2M Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole - RN55E2004BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2M Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole
RN55E2004BB14
Res Metal Film 2M Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole RN55E2004BB14
Res Metal Film 2M Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole

Res Metal Film 2M Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - 541-RN55E2004BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55E2004BB14-ND
Through Hole Resistors 541-RN55E2004BB14-ND
2 MOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2 MOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RN55E2004BB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RN55E2004BB14
Through Hole Resistors RN55E2004BB14
RES 2M OHM 1/8W .1% AXIAL

RES 2M OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RN55E2004BB14 541-RN55E2004BB14-ND RN55E2004BB14
Product Name Res Metal Film 2M Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1250 watts 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details