Vishay Intertechnology, Inc. RES 2K OHM 1/8W .25% AXIAL RN55E2001CBSL

Description
RES 2Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 1/8W .25% AXIAL - RN55E2001CBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1/8W .25% AXIAL
RN55E2001CBSL
RES 2K OHM 1/8W .25% AXIAL RN55E2001CBSL
RES 2Kohm 1/8W .25% AXIAL

RES 2Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55E2001CBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E2001CBSL-ND
Through Hole Resistors RN55E2001CBSL-ND
2 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E2001CBSL RN55E2001CBSL-ND
Product Name RES 2K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R471JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Res, 5R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9909 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
View Details