Vishay Precision Group RES 2K OHM 1/8W .1% AXIAL RN55E2001BB14

Description
RES 2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 1/8W .1% AXIAL - RN55E2001BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1/8W .1% AXIAL
RN55E2001BB14
RES 2K OHM 1/8W .1% AXIAL RN55E2001BB14
RES 2Kohm 1/8W .1% AXIAL

RES 2Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E2001BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E2001BB14-ND
Through Hole Resistors RN55E2001BB14-ND
2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 2Kohm, 125Mw, 0.1%; Resistance Vishay - 83F1553 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2Kohm, 125Mw, 0.1%; Resistance Vishay
83F1553
Metal Film Resistor, 2Kohm, 125Mw, 0.1%; Resistance Vishay 83F1553
METAL FILM RESISTOR, 2KOHM, 125mW, 0.1%; Resistance:2kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 2KOHM, 125mW, 0.1%; Resistance:2kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55E2001BB14 RN55E2001BB14-ND 83F1553
Product Name RES 2K OHM 1/8W .1% AXIAL Through Hole Resistors Metal Film Resistor, 2Kohm, 125Mw, 0.1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 2000 ohms 2000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C912J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details