Vishay Intertechnology, Inc. Resistor;Metal Film;Res 2 Kilohms;Pwr-Rtg 0.125 W;Tol 0.1%;Axial;Military RN55E2001B

Description
Metal Film Resistors, 10^10 Ohms (Min.) Insulation Resistance, -65 to +175°C Operating Temperature Very low noise Very low voltage coefficient Controlled temperature coefficient Excellent high frequency characteristics Flame retardant epoxy coating. Military, MIL-R-10509 qualified.
Description
Metal Film Resistors, 10^10 Ohms (Min.) Insulation Resistance, -65 to +175°C Operating Temperature Very low noise Very low voltage coefficient Controlled temperature coefficient Excellent high frequency characteristics Flame retardant epoxy coating. Military, MIL-R-10509 qualified.

Suppliers

Company
Product
Description
Supplier Links
Resistor;Metal Film;Res 2 Kilohms;Pwr-Rtg 0.125 W;Tol 0.1%;Axial;Military - 70200958 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 2 Kilohms;Pwr-Rtg 0.125 W;Tol 0.1%;Axial;Military
70200958
Resistor;Metal Film;Res 2 Kilohms;Pwr-Rtg 0.125 W;Tol 0.1%;Axial;Military 70200958
Metal Film Resistors, 10^10 Ohms (Min.) Insulation Resistance, -65 to +175°C Operating Temperature Very low noise Very low voltage coefficient Controlled temperature coefficient Excellent high frequency characteristics Flame retardant epoxy coating. Military, MIL-R-10509 qualified.

Metal Film Resistors, 10^10 Ohms (Min.) Insulation Resistance, -65 to +175°C Operating Temperature

  • Very low noise
  • Very low voltage coefficient
  • Controlled temperature coefficient
  • Excellent high frequency characteristics
    Flame retardant epoxy coating. Military, MIL-R-10509 qualified.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Resistors
Product Number 70200958
Product Name Resistor;Metal Film;Res 2 Kilohms;Pwr-Rtg 0.125 W;Tol 0.1%;Axial;Military
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 2000 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details