Vishay Intertechnology, Inc. Res Metal Film 198K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk RN55E1983BB14

Description
Res Metal Film 198K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 198K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 198K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk - RN55E1983BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 198K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk
RN55E1983BB14
Res Metal Film 198K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk RN55E1983BB14
Res Metal Film 198K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 198K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN55E1983BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1983BB14-ND
Through Hole Resistors RN55E1983BB14-ND
198 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

198 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1983BB14 RN55E1983BB14-ND
Product Name Res Metal Film 198K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580271 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details