Vishay Intertechnology, Inc. Res Metal Film 196K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk RN55E1963FB14

Description
Res Metal Film 196K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 196K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 196K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk - RN55E1963FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 196K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk
RN55E1963FB14
Res Metal Film 196K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk RN55E1963FB14
Res Metal Film 196K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 196K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN55E1963FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1963FB14-ND
Through Hole Resistors RN55E1963FB14-ND
196 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

196 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1963FB14 RN55E1963FB14-ND
Product Name Res Metal Film 196K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1622820-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details