Vishay Intertechnology, Inc. RES 196K OHM 1/8W .1% AXIAL RN55E1963BBSL

Description
RES 196Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 196Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 196K OHM 1/8W .1% AXIAL - RN55E1963BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196K OHM 1/8W .1% AXIAL
RN55E1963BBSL
RES 196K OHM 1/8W .1% AXIAL RN55E1963BBSL
RES 196Kohm 1/8W .1% AXIAL

RES 196Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1963BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1963BBSL-ND
Through Hole Resistors RN55E1963BBSL-ND
196 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

196 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1963BBSL RN55E1963BBSL-ND
Product Name RES 196K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 196000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details