Vishay Intertechnology, Inc. RES 196 OHM 1/8W .5% AXIAL RN55E1960DRSL

Description
RES 196ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 196ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 196 OHM 1/8W .5% AXIAL - RN55E1960DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196 OHM 1/8W .5% AXIAL
RN55E1960DRSL
RES 196 OHM 1/8W .5% AXIAL RN55E1960DRSL
RES 196ohm 1/8W .5% AXIAL

RES 196ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1960DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1960DRSL-ND
Through Hole Resistors RN55E1960DRSL-ND
196 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

196 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1960DRSL RN55E1960DRSL-ND
Product Name RES 196 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 196 ohms 196 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details