Vishay Intertechnology, Inc. RES 196 OHM 1/8W .5% AXIAL RN55E1960DB14

Description
RES 196ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 196ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 196 OHM 1/8W .5% AXIAL - RN55E1960DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196 OHM 1/8W .5% AXIAL
RN55E1960DB14
RES 196 OHM 1/8W .5% AXIAL RN55E1960DB14
RES 196ohm 1/8W .5% AXIAL

RES 196ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1960DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1960DB14-ND
Through Hole Resistors RN55E1960DB14-ND
196 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

196 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1960DB14 RN55E1960DB14-ND
Product Name RES 196 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 196 ohms 196 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722174 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers