Vishay Intertechnology, Inc. RES 196 OHM 1/8W .1% AXIAL RN55E1960BRE6

Description
RES 196ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 196ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 196 OHM 1/8W .1% AXIAL - RN55E1960BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196 OHM 1/8W .1% AXIAL
RN55E1960BRE6
RES 196 OHM 1/8W .1% AXIAL RN55E1960BRE6
RES 196ohm 1/8W .1% AXIAL

RES 196ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1960BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1960BRE6-ND
Through Hole Resistors RN55E1960BRE6-ND
196 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

196 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1960BRE6 RN55E1960BRE6-ND
Product Name RES 196 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 196 ohms 196 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details