Vishay Intertechnology, Inc. RES 1.91M OHM 1/8W 1% AXIAL RN55E1914FB14

Description
RES 1.91Mohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.91Mohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.91M OHM 1/8W 1% AXIAL - RN55E1914FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.91M OHM 1/8W 1% AXIAL
RN55E1914FB14
RES 1.91M OHM 1/8W 1% AXIAL RN55E1914FB14
RES 1.91Mohm 1/8W 1% AXIAL

RES 1.91Mohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1914FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1914FB14-ND
Through Hole Resistors RN55E1914FB14-ND
1.91 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.91 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RN55E1914FB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RN55E1914FB14
Through Hole Resistors RN55E1914FB14
RES 1.91M OHM 1/8W 1% AXIAL

RES 1.91M OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RN55E1914FB14 RN55E1914FB14-ND RN55E1914FB14
Product Name RES 1.91M OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1.91E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 35.7 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details