Vishay Intertechnology, Inc. RES 191K OHM 1/8W 1% AXIAL RN55E1913FRSL

Description
RES 191Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 191Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 191K OHM 1/8W 1% AXIAL - RN55E1913FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191K OHM 1/8W 1% AXIAL
RN55E1913FRSL
RES 191K OHM 1/8W 1% AXIAL RN55E1913FRSL
RES 191Kohm 1/8W 1% AXIAL

RES 191Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1913FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1913FRSL-ND
Through Hole Resistors RN55E1913FRSL-ND
191 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

191 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1913FRSL RN55E1913FRSL-ND
Product Name RES 191K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 191000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details