Vishay Intertechnology, Inc. RES 1.91K OHM 1/8W .5% AXIAL RN55E1911DRSL

Description
RES 1.91Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.91Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.91K OHM 1/8W .5% AXIAL - RN55E1911DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.91K OHM 1/8W .5% AXIAL
RN55E1911DRSL
RES 1.91K OHM 1/8W .5% AXIAL RN55E1911DRSL
RES 1.91Kohm 1/8W .5% AXIAL

RES 1.91Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1911DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1911DRSL-ND
Through Hole Resistors RN55E1911DRSL-ND
1.91 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.91 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1911DRSL RN55E1911DRSL-ND
Product Name RES 1.91K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1910 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers