Vishay Intertechnology, Inc. RES 18.7K OHM 1/8W 1% AXIAL RN55E1872FRE6

Description
RES 18.7Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 18.7Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.7K OHM 1/8W 1% AXIAL - RN55E1872FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7K OHM 1/8W 1% AXIAL
RN55E1872FRE6
RES 18.7K OHM 1/8W 1% AXIAL RN55E1872FRE6
RES 18.7Kohm 1/8W 1% AXIAL

RES 18.7Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1872FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1872FRE6-ND
Through Hole Resistors RN55E1872FRE6-ND
18.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

18.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1872FRE6 RN55E1872FRE6-ND
Product Name RES 18.7K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details