Vishay Intertechnology, Inc. RES 18.7K OHM 1/8W 1% AXIAL RN55E1872FBSL

Description
RES 18.7Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 18.7Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.7K OHM 1/8W 1% AXIAL - RN55E1872FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7K OHM 1/8W 1% AXIAL
RN55E1872FBSL
RES 18.7K OHM 1/8W 1% AXIAL RN55E1872FBSL
RES 18.7Kohm 1/8W 1% AXIAL

RES 18.7Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1872FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1872FBSL-ND
Through Hole Resistors RN55E1872FBSL-ND
18.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

18.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1872FBSL RN55E1872FBSL-ND
Product Name RES 18.7K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722190 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details