Vishay Intertechnology, Inc. RES 182K OHM 1/8W 1% AXIAL RN55E1823FRSL

Description
RES 182Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 182Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182K OHM 1/8W 1% AXIAL - RN55E1823FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182K OHM 1/8W 1% AXIAL
RN55E1823FRSL
RES 182K OHM 1/8W 1% AXIAL RN55E1823FRSL
RES 182Kohm 1/8W 1% AXIAL

RES 182Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1823FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1823FRSL-ND
Through Hole Resistors RN55E1823FRSL-ND
182 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

182 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1823FRSL RN55E1823FRSL-ND
Product Name RES 182K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 182000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers