Vishay Intertechnology, Inc. Through Hole Resistors RN55E1822CB14

Description
18.2 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
18.2 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55E1822CB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1822CB14-ND
Through Hole Resistors RN55E1822CB14-ND
18.2 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

18.2 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 18.2K Ohm 0.25% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk - RN55E1822CB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 18.2K Ohm 0.25% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk
RN55E1822CB14
Res Metal Film 18.2K Ohm 0.25% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk RN55E1822CB14
Res Metal Film 18.2K Ohm 0.25% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 18.2K Ohm 0.25% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55E1822CB14-ND RN55E1822CB14
Product Name Through Hole Resistors Res Metal Film 18.2K Ohm 0.25% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details