Vishay Intertechnology, Inc. RES 1.82K OHM 1/8W .25% AXIAL RN55E1821CBSL

Description
RES 1.82Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 1.82Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.82K OHM 1/8W .25% AXIAL - RN55E1821CBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82K OHM 1/8W .25% AXIAL
RN55E1821CBSL
RES 1.82K OHM 1/8W .25% AXIAL RN55E1821CBSL
RES 1.82Kohm 1/8W .25% AXIAL

RES 1.82Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1821CBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1821CBSL-ND
Through Hole Resistors RN55E1821CBSL-ND
1.82 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.82 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1821CBSL RN55E1821CBSL-ND
Product Name RES 1.82K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1820 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details