Vishay Intertechnology, Inc. RES 180K OHM 1/8W .1% AXIAL RN55E1803BBSL

Description
RES 180Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 180Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180K OHM 1/8W .1% AXIAL - RN55E1803BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180K OHM 1/8W .1% AXIAL
RN55E1803BBSL
RES 180K OHM 1/8W .1% AXIAL RN55E1803BBSL
RES 180Kohm 1/8W .1% AXIAL

RES 180Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1803BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1803BBSL-ND
Through Hole Resistors RN55E1803BBSL-ND
180 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

180 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1803BBSL RN55E1803BBSL-ND
Product Name RES 180K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 180000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R182JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers