Vishay Intertechnology, Inc. RES 18K OHM 1/8W .1% AXIAL RN55E1802BRSL

Description
RES 18Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 18Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18K OHM 1/8W .1% AXIAL - RN55E1802BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18K OHM 1/8W .1% AXIAL
RN55E1802BRSL
RES 18K OHM 1/8W .1% AXIAL RN55E1802BRSL
RES 18Kohm 1/8W .1% AXIAL

RES 18Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1802BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1802BRSL-ND
Through Hole Resistors RN55E1802BRSL-ND
18 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

18 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1802BRSL RN55E1802BRSL-ND
Product Name RES 18K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614975-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers