Vishay Intertechnology, Inc. RES 17.8K OHM 1/8W .5% AXIAL RN55E1782DRSL

Description
RES 17.8Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 17.8Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.8K OHM 1/8W .5% AXIAL - RN55E1782DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8K OHM 1/8W .5% AXIAL
RN55E1782DRSL
RES 17.8K OHM 1/8W .5% AXIAL RN55E1782DRSL
RES 17.8Kohm 1/8W .5% AXIAL

RES 17.8Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1782DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1782DRSL-ND
Through Hole Resistors RN55E1782DRSL-ND
17.8 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

17.8 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1782DRSL RN55E1782DRSL-ND
Product Name RES 17.8K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17800 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722179 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers