Vishay Intertechnology, Inc. Res Metal Film 1.78K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk RN55E1781FB14

Description
Res Metal Film 1.78K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 1.78K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.78K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk - RN55E1781FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.78K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk
RN55E1781FB14
Res Metal Film 1.78K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk RN55E1781FB14
Res Metal Film 1.78K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 1.78K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN55E1781FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1781FB14-ND
Through Hole Resistors RN55E1781FB14-ND
1.78 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.78 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.78Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn55-Milstyle Vishay - 35H7004 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.78Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn55-Milstyle Vishay
35H7004
Resistor,metal Film,1.78Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn55-Milstyle Vishay 35H7004
Resistor,Metal Film,1.78KOhms,200WV ,1+/-% Tol,-25,25ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,1.78KOhms,200WV,1+/-% Tol,-25,25ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55E1781FB14 RN55E1781FB14-ND 35H7004
Product Name Res Metal Film 1.78K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,1.78Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn55-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers