Vishay Intertechnology, Inc. Res Metal Film 178 Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk RN55E1780FB14

Description
Res Metal Film 178 Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 178 Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 178 Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk - RN55E1780FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 178 Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk
RN55E1780FB14
Res Metal Film 178 Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk RN55E1780FB14
Res Metal Film 178 Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 178 Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN55E1780FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1780FB14-ND
Through Hole Resistors RN55E1780FB14-ND
178 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

178 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1780FB14 RN55E1780FB14-ND
Product Name Res Metal Film 178 Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Resistors - 1-1623707-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details