Vishay Intertechnology, Inc. RES 178 OHM 1/8W .5% AXIAL RN55E1780DR36

Description
RES 178ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 178ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178 OHM 1/8W .5% AXIAL - RN55E1780DR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 1/8W .5% AXIAL
RN55E1780DR36
RES 178 OHM 1/8W .5% AXIAL RN55E1780DR36
RES 178ohm 1/8W .5% AXIAL

RES 178ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1780DR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1780DR36-ND
Through Hole Resistors RN55E1780DR36-ND
178 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

178 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1780DR36 RN55E1780DR36-ND
Product Name RES 178 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 178 ohms 178 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers